THT male header; 1.0 x 1.0 mm solder pin; straight; Threaded flange; Pin spacing 5.08 mm; 7-pole; orange
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; Threaded flange; Pin spacing 5.08 mm; 7-pole; orange
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-337/108-000 | 2946-231-337/108-000-ND | 76R2879 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; Threaded Flange; Pin Spacing 5.08 Mm; 7-Pole; Orange Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |