WAGO Female connector/socket 231-320/027-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 20-pole; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 20-pole; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-320/027-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-320/027-000
Female connector/socket 231-320/027-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 20-pole; clamping collar; 2,50 mm²; orange

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 20-pole; clamping collar; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-320/027-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-320/027-000-ND
Headers, Plugs and Sockets 2946-231-320/027-000-ND
"20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 20-Pole; 2,50 Mm ; Orange Wago - 28K8211 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 20-Pole; 2,50 Mm ; Orange Wago
28K8211
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 20-Pole; 2,50 Mm ; Orange Wago 28K8211
1-conductor female plug; clamping collar; 2.5 mm ; Pin spacing 5.08 mm; 20-pole; 2,50 mm ; orange

1-conductor female plug; clamping collar; 2.5 mm ; Pin spacing 5.08 mm; 20-pole; 2,50 mm ; orange

Supplier's Site
Connector/Terminal/Pin - 11179460 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11179460
Connector/Terminal/Pin 11179460
1-CONDUCTOR FEMALE PLUG, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5.08 MM, 20-POLE, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5.08 MM, 20-POLE, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-320/027-000 2946-231-320/027-000-ND 28K8211 11179460
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 20-Pole; 2,50 Mm ; Orange Wago Connector/Terminal/Pin
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details