THT male header; 1.2 x 1.2 mm solder pin; straight; Pin spacing 7.5 mm; 13-pole; gray
"13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole"
THT male header 1.2 x 1.2 mm solder pin straight, gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-273/001-000 | 2946-231-273/001-000-ND | 76R2852 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header 1.2 X 1.2 Mm Solder Pin Straight, Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |