WAGO Female connector/socket 231-212/026-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-212/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-212/026-000
Female connector/socket 231-212/026-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-212/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-212/026-000-ND
Headers, Plugs and Sockets 2946-231-212/026-000-ND
"12 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 231-212/026-000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
231-212/026-000
Headers, Plugs and Sockets 231-212/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Supplier's Site Datasheet
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago - 28K8006 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago
28K8006
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago 28K8006
1-conductor female plug; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; gray

1-conductor female plug; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; gray

Supplier's Site
Connector/Terminal/Pin - 11163073 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11163073
Connector/Terminal/Pin 11163073
PLUGGABLE CONNECTOR, 1-CONDUCTOR, FEMALE CONNECTOR, CAGE CLAMP, 2.5 MM, PIN SPACING 7.5 MM, 12-POLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUGGABLE CONNECTOR, 1-CONDUCTOR, FEMALE CONNECTOR, CAGE CLAMP, 2.5 MM, PIN SPACING 7.5 MM, 12-POLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-212/026-000 2946-231-212/026-000-ND 231-212/026-000 28K8006 11163073
Product Name Female connector/socket Headers, Plugs and Sockets Headers, Plugs and Sockets 1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago Connector/Terminal/Pin
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 16.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details