WAGO Female connector/socket 231-207/008-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; Snap-in mounting feet; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; Snap-in mounting feet; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-207/008-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-207/008-000
Female connector/socket 231-207/008-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; Snap-in mounting feet; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; Snap-in mounting feet; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-207/008-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-207/008-000-ND
Headers, Plugs and Sockets 2946-231-207/008-000-ND
"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.5 Mm; 7-Pole; 2,50 Mm ; Gray Wago - 28K7952 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.5 Mm; 7-Pole; 2,50 Mm ; Gray Wago
28K7952
1-Conductor Female Plug; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.5 Mm; 7-Pole; 2,50 Mm ; Gray Wago 28K7952
1-conductor female plug; Snap-in mounting feet; 2.5 mm ; Pin spacing 7.5 mm; 7-pole; 2,50 mm ; gray

1-conductor female plug; Snap-in mounting feet; 2.5 mm ; Pin spacing 7.5 mm; 7-pole; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-207/008-000 2946-231-207/008-000-ND 28K7952
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.5 Mm; 7-Pole; 2,50 Mm ; Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details