Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 6-pole; gray
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 6-pole; gray
MALE CONNECTOR FOR RAIL-MOUNT TERMINAL BLOCKS, 1.2 X 1.2 MM PINS, STRAIGHT, PIN SPACING 5 MM, 6-POLE, GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 231-166/003-000 | 2946-231-166/003-000-ND | 28K7903 | 4889709 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Male Connector For Rail-Mount Terminal Blocks; 1.2 X 1.2 Mm Pins; Straight; Pin Spacing 5 Mm; 6-Pole; Gray Wago | Connector/Terminal/Pin |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | |||
| Current Rating | 16.0 amps |