THT male header; 1.2 x 1.2 mm solder pin; straight; Pin spacing 5 mm; 3-pole; gray
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; straight; Pin spacing 5 mm; 3-pole; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-163/001-000 | 2946-231-163/001-000-ND | 28K7896 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Straight; Pin Spacing 5 Mm; 3-Pole; Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |