WAGO Pin Header, 8 Position, 5Mm; Gender Wago 231-138/001-000

Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 5Mm; Gender Wago - 79K2193 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 5Mm; Gender Wago
79K2193
Pin Header, 8 Position, 5Mm; Gender Wago 79K2193
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes

PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2193
Product Name Pin Header, 8 Position, 5Mm; Gender Wago
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details