WAGO Pin Header, 6 Position, 5Mm; Gender Wago 231-136/001-000

Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 5Mm; Gender Wago - 79K2192 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 5Mm; Gender Wago
79K2192
Pin Header, 6 Position, 5Mm; Gender Wago 79K2192
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes

PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Gray; Contact Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2192
Product Name Pin Header, 6 Position, 5Mm; Gender Wago
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - 102321-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details