WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 231-132/001-000

Description
Win Source Part Number: 1116195-231-132/001- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: MCSMIDI Classic Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 600 V Color: Gray Contact Mating Finish: Tin Package: Box Contact Material: Electrolytic Copper Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -60°C ~ 100°C Contact Tail Length: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 231-132/001-000..; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0231-132/001-000,294 6-231-132/001-000,02 31132/001000,2943-23 1-132/001-000,2943-2 31-132/001-000-ND,02 31-0132/0001-0000,51 148888,231132/001000
Request a Quote Datasheet
Description
Win Source Part Number: 1116195-231-132/001- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: MCSMIDI Classic Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 600 V Color: Gray Contact Mating Finish: Tin Package: Box Contact Material: Electrolytic Copper Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -60°C ~ 100°C Contact Tail Length: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 231-132/001-000..; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0231-132/001-000,294 6-231-132/001-000,02 31132/001000,2943-23 1-132/001-000,2943-2 31-132/001-000-ND,02 31-0132/0001-0000,51 148888,231132/001000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1116195-231-132/001-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1116195-231-132/001-000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1116195-231-132/001-000
Win Source Part Number: 1116195-231-132/001- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: MCSMIDI Classic Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 600 V Color: Gray Contact Mating Finish: Tin Package: Box Contact Material: Electrolytic Copper Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -60°C ~ 100°C Contact Tail Length: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 231-132/001-000..; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0231-132/001-000,294 6-231-132/001-000,02 31132/001000,2943-23 1-132/001-000,2943-2 31-132/001-000-ND,02 31-0132/0001-0000,51 148888,231132/001000

Win Source Part Number: 1116195-231-132/001-000
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: MCSMIDI Classic
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 600 V
Color: Gray
Contact Mating Finish: Tin
Package: Box
Contact Material: Electrolytic Copper
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -60°C ~ 100°C
Contact Tail Length: 0.197" (5.00mm)
Alternative Parts (Cross-Reference): 231-132/001-000..;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 0231-132/001-000,2946-231-132/001-000,0231132/001000,2943-231-132/001-000,2943-231-132/001-000-ND,0231-0132/0001-0000,51148888,231132/001000

Buy Now Datasheet
Pin Header, 2 Position, 5Mm; Gender Wago - 48M6848 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5Mm; Gender Wago
48M6848
Pin Header, 2 Position, 5Mm; Gender Wago 48M6848
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Grays RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Grays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1116195-231-132/001-000 48M6848
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pin Header, 2 Position, 5Mm; Gender Wago
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -60 to 100 C (-76 to 212 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details