WAGO Female connector/socket 231-115/026-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-115/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-115/026-000
Female connector/socket 231-115/026-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-115/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-115/026-000-ND
Headers, Plugs and Sockets 2946-231-115/026-000-ND
"15 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"15 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago - 28K7817 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago
28K7817
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago 28K7817
1-conductor female plug; 2.5 mm ; Pin spacing 5 mm; 15-pole; 2,50 mm ; gray

1-conductor female plug; 2.5 mm ; Pin spacing 5 mm; 15-pole; 2,50 mm ; gray

Supplier's Site
Connector/Terminal/Pin - 11168364 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11168364
Connector/Terminal/Pin 11168364
1-CONDUCTOR FEMALE PLUG, 2.5 MM², PIN SPACING 5 MM, 15-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 2.5 MM², PIN SPACING 5 MM, 15-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 231-115/026-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-115/026-000
WAGO Rectangular Connectors 231-115/026-000
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-115/026-000 2946-231-115/026-000-ND 28K7817 11168364 231-115/026-000
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago Connector/Terminal/Pin WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Female connector/socket - 721-105/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 231-2307/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details