Win Source Part Number: 1350083-231-106/026-
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: MCSMIDI Classic
Type: Plug, Female Sockets
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 16A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.08-2.5mm²
Color: Gray
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Package: Box
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.563" (14.30mm)
Temperature Range - Operating: -60°C ~ 85°C
Wire Strip Length: 8-9mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: WAGO Corporation
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1350083-231-106/026-000 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |