WAGO Female connector/socket 231-105/037-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-105/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-105/037-000
Female connector/socket 231-105/037-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Lateral locking levers; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Lateral locking levers; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-105/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-105/037-000-ND
Headers, Plugs and Sockets 2946-231-105/037-000-ND
"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Gray Rohs Compliant Wago - 28K7763 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Gray Rohs Compliant Wago
28K7763
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Gray Rohs Compliant Wago 28K7763
1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5 mm; 5-pole; 2,50 mm ; gray RoHS Compliant: Yes

1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5 mm; 5-pole; 2,50 mm ; gray RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 11168137 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11168137
Connector/Terminal/Pin 11168137
1-CONDUCTOR FEMALE PLUG, LOCKING LEVER, 2.5 MM², PIN SPACING 5 MM, 5-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, LOCKING LEVER, 2.5 MM², PIN SPACING 5 MM, 5-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-105/037-000 2946-231-105/037-000-ND 28K7763 11168137
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Gray Rohs Compliant Wago Connector/Terminal/Pin
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers