WAGO Standard Terminal Blocks 2273-203

Description
WAGO 2273-203 Junction Box Connector
Request a Quote Datasheet
Description
WAGO 2273-203 Junction Box Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8648310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8648310
Standard Terminal Blocks 8648310
WAGO 2273-203 Junction Box Connector

WAGO 2273-203 Junction Box Connector

Supplier's Site
Terminal Block, Pluggable, 3Pos; Pitch Spacing Wago - 48W3239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos; Pitch Spacing Wago
48W3239
Terminal Block, Pluggable, 3Pos; Pitch Spacing Wago 48W3239
TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):18AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450V; Product Range:2273 Series RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions; Wire Size (AWG):18AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450V; Product Range:2273 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8648310 48W3239
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 3Pos; Pitch Spacing Wago
Mounting Options Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details