WAGO Standard Terminal Blocks 2273-202

Description
WAGO 2273-202 Junction Box Connector
Request a Quote Datasheet
Description
WAGO 2273-202 Junction Box Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8648313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8648313
Standard Terminal Blocks 8648313
WAGO 2273-202 Junction Box Connector

WAGO 2273-202 Junction Box Connector

Supplier's Site
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago - 48W3238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
48W3238
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago 48W3238
TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):18AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450V; Product Range:2273 Series RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):18AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450V; Product Range:2273 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8648313 48W3238
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
Mounting Options Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details