WAGO PUSH WIRE® Splicing Connector 2273-202

Description
PUSH WIRE® splicing connector; for solid conductors; max. 2.5 mm²; 2-conductor; transparent housing; white cover; Surrounding air temperature: max 60°C (T60); 2,50 mm²; transparent
Request a Quote Datasheet
Description
PUSH WIRE® splicing connector; for solid conductors; max. 2.5 mm²; 2-conductor; transparent housing; white cover; Surrounding air temperature: max 60°C (T60); 2,50 mm²; transparent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUSH WIRE® Splicing Connector - 2273-202 - WAGO
Germantown, WI, United States
PUSH WIRE® Splicing Connector
2273-202
PUSH WIRE® Splicing Connector 2273-202
PUSH WIRE® splicing connector; for solid conductors; max. 2.5 mm²; 2-conductor; transparent housing; white cover; Surrounding air temperature: max 60°C (T60); 2,50 mm²; transparent

PUSH WIRE® splicing connector; for solid conductors; max. 2.5 mm²; 2-conductor; transparent housing; white cover; Surrounding air temperature: max 60°C (T60); 2,50 mm²; transparent

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363489-2273-202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363489-2273-202
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363489-2273-202
Win Source Part Number: 1363489-2273-202 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: WAGO Corporation Package: Box Product Status: Active Features: Releasable HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Fully Insulated Color: Transparent - White Termination: Push In Terminal Type: Butt Splice, Inline, Individual Openings Number of Wire Entries: 2

Win Source Part Number: 1363489-2273-202
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Features: Releasable
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Fully Insulated
Color: Transparent - White
Termination: Push In
Terminal Type: Butt Splice, Inline, Individual Openings
Number of Wire Entries: 2

Buy Now Datasheet
Singapore, Singapore
24A Electronic Connector
305-2273-202
24A Electronic Connector 305-2273-202
Conn Terminal Block F 2 POS ST Cable Mount 24A Box Product overview: 2273-202 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-2273-202 can be used for catalog matching and distributor lookup.

Conn Terminal Block F 2 POS ST Cable Mount 24A Box Product overview: 2273-202 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-2273-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Splice Connectors - 2946-2273-202-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-2273-202-ND
Wire Splice Connectors 2946-2273-202-ND
Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG Transparent - White

Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG Transparent - White

Buy Now Datasheet
Wire Splice Connectors - 2273-202 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
2273-202
Wire Splice Connectors 2273-202
PUSHWIRE SPLICING CONNECTOR; 2-

PUSHWIRE SPLICING CONNECTOR; 2-

Supplier's Site Datasheet

Technical Specifications

  WAGO Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2273-202 1363489-2273-202 305-2273-202 2946-2273-202-ND 2273-202
Product Name PUSH WIRE® Splicing Connector Connectors, Interconnects - Terminals - Wire Splice Connectors 24A Electronic Connector Wire Splice Connectors Wire Splice Connectors
Termination Push In Push In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers