2-conductor miniature through terminal block; with push-button; 1 mm²; Center terminal block without snap-in mounting foot, without mounting flange; side and center marking; with test port; Push-in CAGE CLAMP®; 1,00 mm²; blue
2-CONDUCTOR MINIATURE THROUGH TB
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2250-324 | 2946-2250-324-ND |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | none | |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 352 volts | 300 volts |