WAGO Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 2250-0324

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago - 57AJ6376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
57AJ6376
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 57AJ6376
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AJ6376
Product Name Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15442 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details