WAGO Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 2250-0314

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago - 57AJ6373 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
57AJ6373
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 57AJ6373
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AJ6373
Product Name Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers