WAGO Lighting connector 224-201

Description
Service connector; push-button on both sides; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; gray
Request a Quote Datasheet
Description
Service connector; push-button on both sides; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting connector - 224-201 - WAGO
Germantown, WI, United States
Lighting connector
224-201
Lighting connector 224-201
Service connector; push-button on both sides; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; gray

Service connector; push-button on both sides; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; gray

Supplier's Site Datasheet
Wire Splice Connectors - 2946-224-201-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-224-201-ND
Wire Splice Connectors 2946-224-201-ND
Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG Gray

Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG Gray

Buy Now Datasheet
Wire Splice Connectors - 224-201 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
224-201
Wire Splice Connectors 224-201
POWER SUPPLY CONNECTOR; 2,50 MM;

POWER SUPPLY CONNECTOR; 2,50 MM;

Supplier's Site Datasheet
Lighting Service Connector, 2 Con, 20-16 Awg; Product Range Wago - 98M5147 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Service Connector, 2 Con, 20-16 Awg; Product Range Wago
98M5147
Lighting Service Connector, 2 Con, 20-16 Awg; Product Range Wago 98M5147
LIGHTING SERVICE CONNECTOR, 2 CON, 20-16 AWG; Product Range:224 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

LIGHTING SERVICE CONNECTOR, 2 CON, 20-16 AWG; Product Range:224 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 224-201 2946-224-201-ND 224-201 98M5147
Product Name Lighting connector Wire Splice Connectors Wire Splice Connectors Lighting Service Connector, 2 Con, 20-16 Awg; Product Range Wago
Termination Push-in Push In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers