WAGO Lighting connector 224-112

Description
2-conductor lighting connector; push-button on lighting side; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; white
Request a Quote Datasheet
Description
2-conductor lighting connector; push-button on lighting side; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting connector - 224-112 - WAGO
Germantown, WI, United States
Lighting connector
224-112
Lighting connector 224-112
2-conductor lighting connector; push-button on lighting side; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; white

2-conductor lighting connector; push-button on lighting side; Lighting side: for all conductor types; Inst. side: for solid conductors; 224 Series; max. 2.5 mm²; Surrounding air temperature: max 60°C; 2,50 mm²; white

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363485-224-112 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363485-224-112
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363485-224-112
Win Source Part Number: 1363485-224-112 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: WAGO Corporation Package: Box Product Status: Active Features: Releasable HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Fully Insulated Color: White Termination: Push In Terminal Type: Butt Splice, Inline, Individual Openings Number of Wire Entries: 3

Win Source Part Number: 1363485-224-112
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Features: Releasable
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Fully Insulated
Color: White
Termination: Push In
Terminal Type: Butt Splice, Inline, Individual Openings
Number of Wire Entries: 3

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
305-224-112
Electronic Connector 305-224-112
Rectangular Connector Product overview: 224-112 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-224-112 can be used for catalog matching and distributor lookup.

Rectangular Connector Product overview: 224-112 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-224-112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Splice Connectors - 2946-224-112-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-224-112-ND
Wire Splice Connectors 2946-224-112-ND
Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG White

Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG White

Buy Now Datasheet
Terminal Block, Pluggable, 1 Position, 16Awg; Product Range Wago - 28K7707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 1 Position, 16Awg; Product Range Wago
28K7707
Terminal Block, Pluggable, 1 Position, 16Awg; Product Range Wago 28K7707
TERMINAL BLOCK, PLUGGABLE, 1 POSITION, 16AWG; Product Range:224 Series; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 1 POSITION, 16AWG; Product Range:224 Series; No. of Contacts:1Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Wire Splice Connectors - 224-112 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
224-112
Wire Splice Connectors 224-112
PUSHWIRE INLINE CONNECTOR; WHIT

PUSHWIRE INLINE CONNECTOR; WHIT

Supplier's Site Datasheet

Technical Specifications

  WAGO Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 224-112 1363485-224-112 305-224-112 2946-224-112-ND 28K7707 224-112
Product Name Lighting connector Connectors, Interconnects - Terminals - Wire Splice Connectors Electronic Connector Wire Splice Connectors Terminal Block, Pluggable, 1 Position, 16Awg; Product Range Wago Wire Splice Connectors
Termination Push-in Push In Push In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers