WAGO Female connector/socket 2231-104/102-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; with integrated end plate; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; with integrated end plate; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2231-104/102-000 - WAGO
Germantown, WI, United States
Female connector/socket
2231-104/102-000
Female connector/socket 2231-104/102-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; with integrated end plate; 2,50 mm²; gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; with integrated end plate; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2231-104/102-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2231-104/102-000-ND
Headers, Plugs and Sockets 2946-2231-104/102-000-ND
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Push-Button; With Integrated End Plate; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago - 54W3930 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Push-Button; With Integrated End Plate; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago
54W3930
1-Conductor Female Plug; Push-Button; With Integrated End Plate; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago 54W3930
1-conductor female plug; push-button; with integrated end plate; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; gray

1-conductor female plug; push-button; with integrated end plate; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2231-104/102-000 2946-2231-104/102-000-ND 54W3930
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Push-Button; With Integrated End Plate; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers