WAGO Through terminal block 2222-1402

Description
2-conductor/2-pin carrier terminal block; with push-button; 2.5 mm²; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
2-conductor/2-pin carrier terminal block; with push-button; 2.5 mm²; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2222-1402 - WAGO
Germantown, WI, United States
Through terminal block
2222-1402
Through terminal block 2222-1402
2-conductor/2-pin carrier terminal block; with push-button; 2.5 mm²; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

2-conductor/2-pin carrier terminal block; with push-button; 2.5 mm²; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 2222-1402
Product Name Through terminal block
Mounting Options 35 mm DIN Rail; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787719 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers