WAGO Standard Terminal Blocks 222-413

Description
WAGO 222-413 Lever Connector
Request a Quote Datasheet
Description
WAGO 222-413 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 4751437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
4751437
Standard Terminal Blocks 4751437
WAGO 222-413 Lever Connector

WAGO 222-413 Lever Connector

Supplier's Site
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
222-413
Connectors >> Spring Clamp System Terminal Block 222-413
1x3P 3P Free-hanging Gray 3 1 - Spring Clamp System Terminal Block ROHS

1x3P 3P Free-hanging Gray 3 1 - Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago - 28K2061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago
28K2061
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago 28K2061
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):28AWG to 12AWG; Wire Connection Method:Push In Lock; Rated Current:20A; Rated Voltage:600V; Product Range:222 Series RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size (AWG):28AWG to 12AWG; Wire Connection Method:Push In Lock; Rated Current:20A; Rated Voltage:600V; Product Range:222 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4751437 222-413 28K2061
Product Name Standard Terminal Blocks Connectors >> Spring Clamp System Terminal Block Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago
Termination Options Spring Clamp; Spring cage Spring Clamp
Approvals RoHS Compliant
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Fixed Terminal Blocks - 30.253I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details