WAGO Standard Terminal Blocks 222-412

Description
WAGO 222-412 Lever Connector
Request a Quote Datasheet
Description
WAGO 222-412 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 7581650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
7581650
Standard Terminal Blocks 7581650
WAGO 222-412 Lever Connector

WAGO 222-412 Lever Connector

Supplier's Site
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago - 45M7284 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago
45M7284
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago 45M7284
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
222-412
Connectors >> Spring Clamp System Terminal Block 222-412
1x2P 2P Free-hanging Gray 2 1 - Spring Clamp System Terminal Block ROHS

1x2P 2P Free-hanging Gray 2 1 - Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7581650 45M7284 222-412
Product Name Standard Terminal Blocks Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago Connectors >> Spring Clamp System Terminal Block
Approvals RoHS Compliant
Body Material Polyamide
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PBE Turret Terminal Board - 15121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Barrier Strips - 1-1546671-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers