3-conductor ground terminal block; with push-button; 16 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 16,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2216-1307 Earth Terminal Block
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2216-1307 | 2946-2216-1307-ND | 2407760 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |