WAGO Standard Terminal Blocks 221-485

Description
WAGO 221-485 Connector
Request a Quote Datasheet
Description
WAGO 221-485 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 2782789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2782789
Standard Terminal Blocks 2782789
WAGO 221-485 Connector

WAGO 221-485 Connector

Supplier's Site
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago - 28AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago
28AH1598
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago 28AH1598
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:440V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:-; No. of Positions:5Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:440V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2782789 28AH1598
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details