The Wago Terminal Block, part number 39AH7345, is a pluggable connector designed for three positions and accommodates wire sizes from 24 AWG to 12 AWG, with a maximum conductor area of 4 mm². It features a push-in locking mechanism for secure connections and is rated for a maximum current of 32A and a voltage of 440V. The terminal block is suitable for various conductor types, including solid, stranded, and fine-stranded wires, and operates effectively within a temperature range up to 105 °C. It is compliant with RoHS standards and requires a mounting carrier for installation. The product is designed for use in environments that meet specific safety standards, including ATEX and IECEx approvals for increased safety applications.
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:-; No. of Positions:3Positions
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2782788 | 39AH7345 |
| Product Name | Standard Terminal Blocks | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago |
| Approvals | RoHS Compliant |