WAGO Standard Terminal Blocks 221-415

Description
WAGO 221-415 Lever Connector
Request a Quote Datasheet
Description
WAGO 221-415 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8837557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8837557
Standard Terminal Blocks 8837557
WAGO 221-415 Lever Connector

WAGO 221-415 Lever Connector

Supplier's Site
Terminal Blocks - 221-415 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
221-415
Terminal Blocks 221-415
1x5P 5P Free suspension 5 1 Spring Clamp System Terminal Block ROHS

1x5P 5P Free suspension 5 1 Spring Clamp System Terminal Block ROHS

Supplier's Site
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago - 71Y8330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago
71Y8330
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago 71Y8330
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:-; No. of Positions:5Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8837557 221-415 71Y8330
Product Name Standard Terminal Blocks Terminal Blocks Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-12D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers