WAGO Standard Terminal Blocks 221-412

Description
WAGO 221-412 Lever Connector
Request a Quote Datasheet
Description
WAGO 221-412 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8837544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8837544
Standard Terminal Blocks 8837544
WAGO 221-412 Lever Connector

WAGO 221-412 Lever Connector

Supplier's Site
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 71Y8326 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago
71Y8326
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago 71Y8326
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8837544 71Y8326
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 943336 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details