WAGO Distribution terminal block 2206-8035

Description
Distribution terminal block; with push-button; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; black
Request a Quote Datasheet
Description
Distribution terminal block; with push-button; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution terminal block - 2206-8035 - WAGO
Germantown, WI, United States
Distribution terminal block
2206-8035
Distribution terminal block 2206-8035
Distribution terminal block; with push-button; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; black

Distribution terminal block; with push-button; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; black

Supplier's Site Datasheet
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago - 45AK7356 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
45AK7356
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago 45AK7356
TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2206-8035 45AK7356
Product Name Distribution terminal block Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers