3-conductor through terminal block; with push-button; 6 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray
3-CONDUCTOR THROUGH TERMINAL BLO
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2206-1301 | 1849836 | 2946-2206-1301-ND |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Clamp | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 550 volts | 600 volts | |
| Current Rating | 41 amps |