WAGO Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 2203-6640

Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago - 33AK8246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
33AK8246
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 33AK8246
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33AK8246
Product Name Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.056 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details