WAGO Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 2203-6560

Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago - 33AK8244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
33AK8244
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 33AK8244
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33AK8244
Product Name Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 333576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details