WAGO Fuse terminal block 2202-1981/1000-414

Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with push-button; with blown fuse indication by LED; 48 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with push-button; with blown fuse indication by LED; 48 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2202-1981/1000-414 - WAGO
Germantown, WI, United States
Fuse terminal block
2202-1981/1000-414
Fuse terminal block 2202-1981/1000-414
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with push-button; with blown fuse indication by LED; 48 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with push-button; with blown fuse indication by LED; 48 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1981/1000-414-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1981/1000-414-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1981/1000-414-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2202-1981/1000-414 2946-2202-1981/1000-414-ND
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Triple-deck terminal block - Through terminal block - 2000-3239 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details