WAGO Fuse terminal block 2202-1811/1000-867

Description
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2202-1811/1000-867 - WAGO
Germantown, WI, United States
Fuse terminal block
2202-1811/1000-867
Fuse terminal block 2202-1811/1000-867
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1811/1000-867-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1811/1000-867-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1811/1000-867-ND
4-CONDUCTOR FUSE TERMINAL BLOCK

4-CONDUCTOR FUSE TERMINAL BLOCK

Buy Now Datasheet
4-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago - 76AH7068 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago
76AH7068
4-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago 76AH7068
4-CONDUCTOR FUSE TERMINAL BLOCK WITH PIVOTING FUSE HOLDER WITH END PLATE; GRAY, 50 PCS.

4-CONDUCTOR FUSE TERMINAL BLOCK WITH PIVOTING FUSE HOLDER WITH END PLATE; GRAY, 50 PCS.

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-1811/1000-867 2946-2202-1811/1000-867-ND 76AH7068
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel 4-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Voltage Rating 275 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Component Terminal Block with Diode - 2001-1311/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers