4-conductor through terminal block; with push-button; 2.5 mm²; with test option; same profile as 4-conductor disconnect terminal block; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; blue
4-CONDUCTOR THROUGH TERMINAL BLO
WAGO 2202-1804 DIN Rail Terminal Block
WAGO 2202-1804 DIN Rail Terminal Block
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2202-1804 | 2946-2202-1804-ND | 2788441 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 440 volts | 300 volts | |
| Current Rating | 16 amps |