WAGO Fuse terminal block 2202-1611/1000-836

Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2202-1611/1000-836 - WAGO
Germantown, WI, United States
Fuse terminal block
2202-1611/1000-836
Fuse terminal block 2202-1611/1000-836
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with push-button; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1611/1000-836-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1611/1000-836-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1611/1000-836-ND
2-CONDUCTOR FUSE TERMINAL BLOCK

2-CONDUCTOR FUSE TERMINAL BLOCK

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788429 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788429
DIN Rail Terminal Blocks 2788429
WAGO 2202-1611/1000-836

WAGO 2202-1611/1000-836

Supplier's Site
DIN Rail Terminal Blocks - 2788430 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788430
DIN Rail Terminal Blocks 2788430
WAGO 2202-1611/1000-836

WAGO 2202-1611/1000-836

Supplier's Site
2-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago - 76AH7057 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago
76AH7057
2-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago 76AH7057
2-CONDUCTOR FUSE TERMINAL BLOCK WITH PIVOTING FUSE HOLDER WITH END PLATE; GRAY, 50 PCS.

2-CONDUCTOR FUSE TERMINAL BLOCK WITH PIVOTING FUSE HOLDER WITH END PLATE; GRAY, 50 PCS.

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-1611/1000-836 2946-2202-1611/1000-836-ND 2788429 76AH7057
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks 2-Conductor Fuse Terminal Block With Pivoting Fuse Holder With End Plate; Gray, 50 Pcs. Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Voltage Rating 275 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details