4-conductor ground terminal block; with push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
4-CONDUCTOR GROUND TERMINAL BLOC
4-CONDUCTOR GROUND TERMINAL BL
WAGO 2202-1407 Earth Terminal Block
TERMINAL BLOCK, DINRAIL, 4POS, 12AWG; No. of Positions:4Positions
| WAGO | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2202-1407 | 2946-2202-1407-ND | 2202-1407 | 1849818 | 07AH1657 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | 4-CONDUCTOR GROUND TERMINAL BL | DIN Rail Terminal Blocks | Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | |||
| North American | 12 to 18 AWG | 12 AWG | 12 AWG |