WAGO Through terminal block 2202-1304

Description
3-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
3-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2202-1304 - WAGO
Germantown, WI, United States
Through terminal block
2202-1304
Through terminal block 2202-1304
3-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; blue

3-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1304-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1304-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1304-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 1849813 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1849813
DIN Rail Terminal Blocks 1849813
WAGO 2202-1304

WAGO 2202-1304

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-1304 2946-2202-1304-ND 1849813
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers