WAGO Through terminal block 2202-1203

Description
2-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; red
Request a Quote Datasheet
Description
2-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2202-1203 - WAGO
Germantown, WI, United States
Through terminal block
2202-1203
Through terminal block 2202-1203
2-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; red

2-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; red

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1203-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1203-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788413 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788413
DIN Rail Terminal Blocks 2788413
WAGO 2202-1203 DIN Rail Terminal Block

WAGO 2202-1203 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788414 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788414
DIN Rail Terminal Blocks 2788414
WAGO 2202-1203 DIN Rail Terminal Block

WAGO 2202-1203 DIN Rail Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-1203 2946-2202-1203-ND 2788413
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse plug - 2003-911 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers