2-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
2-CONDUCTOR THROUGH TERMINAL BLOCK, WITH PUSH-BUTTON, 2.5 MM, WITH TEST PORT, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2POS, 2.5MM2; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2202-1201 | 1849808 | 2946-2202-1201-ND | 107803188 | 07AH1647 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Clamp | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | ||
| Current Rating | 24 amps | 24 amps |