2-conductor through terminal block; with push-button; 1.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; blue
2-CONDUCTOR THROUGH TERMINAL BLO
2-CONDUCTOR THROUGH TERMINAL B
| WAGO | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2201-1204 | 2475856 | 2946-2201-1204-ND | 2201-1204 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | 2-CONDUCTOR THROUGH TERMINAL B |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Voltage Rating | 550 volts | 600 volts | ||
| Current Rating | 18 amps |