WAGO Terminal Blocks - Wire to Board 218-112

Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-218-112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-218-112-ND
Terminal Blocks - Wire to Board 2946-218-112-ND
PCB TERMINAL BLOCK; LOCKING SLID

PCB TERMINAL BLOCK; LOCKING SLID

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago - 28K7684 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago
28K7684
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago 28K7684
TERMINAL BLOCK, PCB, 12 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-218-112-ND 28K7684
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444316 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7691-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-06D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details