WAGO Terminal Blocks - Wire to Board 218-104

Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-218-104-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-218-104-ND
Terminal Blocks - Wire to Board 2946-218-104-ND
PCB TERMINAL BLOCK; LOCKING SLID

PCB TERMINAL BLOCK; LOCKING SLID

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago - 28K7679 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
28K7679
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago 28K7679
TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-218-104-ND 28K7679
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CVFXX0L3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers