WAGO Terminal Blocks - Wire to Board 218-103

Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-218-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-218-103-ND
Terminal Blocks - Wire to Board 2946-218-103-ND
PCB TERMINAL BLOCK; LOCKING SLID

PCB TERMINAL BLOCK; LOCKING SLID

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago - 28K7678 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
28K7678
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago 28K7678
TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-218-103-ND 28K7678
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-333-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details