WAGO Terminal Blocks - Accessories - Wire Ferrules 216-545

Description
TWIN FERRULE ONLY FOR 811 SERIES
Request a Quote Datasheet
Description
TWIN FERRULE ONLY FOR 811 SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-545-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-545-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-545-ND
TWIN FERRULE ONLY FOR 811 SERIES

TWIN FERRULE ONLY FOR 811 SERIES

Buy Now Datasheet
Bootlace Ferrules - 2784078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2784078
Bootlace Ferrules 2784078
Twin ferrule only for 811

Twin ferrule only for 811

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-545-ND 2784078
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details