Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
WAGO
216-424 -- TERMINAL BLOCKS - ACCESSORIES - WIRE FERRULES
WAGO
Terminal Blocks - Accessories - Wire Ferrules
216-424
Description
FERRULE; SLEEVE FOR 35 MM / AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FERRULE; SLEEVE FOR 35 MM / AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-424-ND
Terminal Blocks - Accessories - Wire Ferrules
2946-216-424-ND
FERRULE; SLEEVE FOR 35 MM / AWG
FERRULE; SLEEVE FOR 35 MM / AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
2946-216-424-ND
Product Name
Terminal Blocks - Accessories - Wire Ferrules
Terminal Type
Barrel, Bullet
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Wire-to-Board Connector Contacts
1-167300-5
Specs
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm
2
View Details
Amphenol Communications Solutions
DXPVBSTIK OTHERS
75800-002
View Details
Altech Corp.
Insulated Ferrules
2620.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Sensata Technologies
Lug Terminals TRM1
Specs
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details