Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
216-322 -- 24 AWG FERRULE GREEN INSULATED
WAGO
24 AWG FERRULE GREEN INSULATED
216-322
Description
24 AWG FERRULE GREEN INSULATED
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
24 AWG FERRULE GREEN INSULATED
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
24 AWG FERRULE GREEN INSULATED
216-322
24 AWG FERRULE GREEN INSULATED
216-322
24 AWG FERRULE GREEN INSULATED
24 AWG FERRULE GREEN INSULATED
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
216-322
Product Name
24 AWG FERRULE GREEN INSULATED
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminals
2815.5
View Details
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details
TE Connectivity
Barrier Strips
1-1546119-9
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
19
View Details
3
suppliers
WAGO
Through terminal block
2002-6401
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
5
suppliers