WAGO Terminal Blocks - Accessories - Wire Ferrules 216-266

Description
FERRULE; SLEEVE FOR 2.5 MM / AWG
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 2.5 MM / AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-266-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-266-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-266-ND
FERRULE; SLEEVE FOR 2.5 MM / AWG

FERRULE; SLEEVE FOR 2.5 MM / AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 2946-216-266-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details